The TIP32C is a silicon PNP power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W. The device features a collector-base voltage of 100 V, an emitter-base voltage of 5.0 V, and a thermal resistance from junction to case of 3.13 °C/W. It operates within a junction temperature range of -65 to +150 °C. The TO-220 case has a mechanical height of 5.85 to 6.85 mm and a lead spacing of 14.23 to 15.87 mm, with the tab connected to the collector. The TIP32C PBFREE variant indicates lead-free plating, consistent with the series' plating options.
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP32CPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |