The TIP32A is a silicon PNP power transistor in a TO-220 package, designed for power amplifier and high speed switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W. The device features a thermal resistance from junction to case of 3.13 °C/W and operates within a junction temperature range of -65 to +150 °C. The TO-220 case has a dimension of 14.23 to 15.87 mm in length, with a tab connected to the collector. The part is available in a lead-free plating variant, indicated by the "PBFREE" suffix.
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP32APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |