Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single TIP32 PBFREE

Description
Win Source Part Number: 1315630-TIP32 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 40 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Base Product Number: TIP32
Request a Quote Datasheet
Description
Win Source Part Number: 1315630-TIP32 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 40 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Base Product Number: TIP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1315630-TIP32 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1315630-TIP32 PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1315630-TIP32 PBFREE
Win Source Part Number: 1315630-TIP32 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 40 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Base Product Number: TIP32

Win Source Part Number: 1315630-TIP32 PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V
Frequency - Transition: 3MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Base Product Number: TIP32

Buy Now Datasheet
Single Bipolar Transistors - 1514-TIP32PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-TIP32PBFREE-ND
Single Bipolar Transistors 1514-TIP32PBFREE-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 40W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 40W Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1315630-TIP32 PBFREE 1514-TIP32PBFREE-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 106024149 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
8 suppliers