The TIP146 is a PNP silicon power Darlington transistor designed for general purpose amplifier and low speed switching applications requiring high gain. It is housed in a TO-218 package with a collector tab and has a collector-emitter voltage rating of 80V, a continuous collector current of 10A, and a power dissipation of 125W. The thermal resistance from junction to case is 1.0°C/W, and the operating and storage junction temperature range is -65°C to +150°C. All TO-218 packaged devices in this series, including the TIP146, are discontinued and classified as End of Life. A replacement is available in the TO-247 package as TIP147.
Bipolar (BJT) Transistor PNP 80V 10A 125W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP146CS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |