Central Semiconductor Corp. Single Bipolar Transistors TIP116

Description
Bipolar (BJT) Transistor PNP - Darlington 80V 2A 25MHz 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 80V 2A 25MHz 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP116CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP116CS-ND
Single Bipolar Transistors TIP116CS-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 2A 25MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 80V 2A 25MHz 50W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP116 - 1267400-TIP116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP116
1267400-TIP116
TRANSISTORS - Transistors (BJT) - Single - TIP116 1267400-TIP116
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267400-TIP116 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP - Darlington Frequency - Transition: 25MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 50W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267400-TIP116
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Frequency - Transition: 25MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V
Maximum Power: 50W

Buy Now
Sheung Wan, Hong Kong
Darlington Transistors
TIP116
Darlington Transistors TIP116
Darlington Transistors PNP Pwr Darlington

Darlington Transistors PNP Pwr Darlington

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Darlington Transistors
Product Number TIP116CS-ND 1267400-TIP116 TIP116
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP116 Darlington Transistors
Polarity PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Bulk; Bulk
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
MOSFETs - 2152447 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
7 suppliers