The PN918 is an NPN silicon RF transistor in a TO-92 package, designed for high-frequency amplifier and oscillator applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 50 mA, and a power dissipation of 625 mW. The transition frequency is 600 MHz at 10 V and 4 mA, with a collector-base capacitance of 1.7 pF at 10 V. The operating and storage junction temperature range is -65°C to +150°C. The device meets RoHS requirements, as indicated by the availability of lead-free plating options. Thermal resistance is 200°C/W from junction to ambient.
15V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN918TRETIN/LEADTR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |