PN5828 is an NPN bipolar transistor in TO-92 case for amplification and switching applications, with a collector-base voltage of 50 V, collector-emitter voltage of 40 V, and emitter-base voltage of 5.0 V. It has a DC current gain (hFE) minimum of 400 at 5.0 mA collector current and 5.0 V collector-emitter voltage, and a saturated collector-emitter voltage of 0.125 V at 10 mA collector current. It is specified for 90 MHz transition frequency and features low noise performance. The device is available in lead-free plating, indicated by the PBFREE suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5828PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |