PN5826 is an NPN single bipolar transistor in a TO-92 case with EBC lead configuration, rated for a collector-emitter voltage of 40 V and a collector-base voltage of 50 V. It supports a continuous collector current of 2.0 mA, has a minimum hFE of 150 at 5.0 V and 2.0 mA, and a maximum collector-emitter saturation voltage of 0.125 V at 10 mA collector current. The device features a collector output capacitance of 4.0 pF and a transition frequency of 90 MHz, designed for amplification and switching applications.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5826TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |