The PN5138 is a PNP silicon transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 500 mA. The power dissipation is 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 50 to 800 at VCE=10 V and IC=0.1 mA. The collector-emitter saturation voltage is 0.3 V at IC=10 mA and IB=0.5 mA. The device has a collector-base capacitance of 7.0 pF and an emitter-base capacitance of 30 pF at specified test conditions.
30V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5138TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |