Central Semiconductor Corp. JFET PN4392 APM

Description
JFET N-Ch 40V 40Vgs JFET ENGINEERING HOLD
Description
JFET N-Ch 40V 40Vgs JFET ENGINEERING HOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The PN4392 is an N-channel silicon JFET in a TO-92 package, designed for analog switching and chopper applications. It has a maximum gate-drain and gate-source voltage of 40 V, a power dissipation of 625 mW, and an operating junction temperature range of -65 to +150 °C. Its drain-source saturation current (IDSS) ranges from 25 to 75 mA at VDS=20 V, and the gate-source cutoff voltage (VGS(OFF)) ranges from 2.0 to 5.0 V. The on-resistance (rDS(ON)) is up to 60 Ω at ID=1.0 mA and VGS=0. Turn-on and turn-off times are specified up to 15 ns and 35 ns, respectively, under rated conditions. The device meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The PN4392 is an N-channel silicon JFET in a TO-92 package, designed for analog switching and chopper applications. It has a maximum gate-drain and gate-source voltage of 40 V, a power dissipation of 625 mW, and an operating junction temperature range of -65 to +150 °C. Its drain-source saturation current (IDSS) ranges from 25 to 75 mA at VDS=20 V, and the gate-source cutoff voltage (VGS(OFF)) ranges from 2.0 to 5.0 V. The on-resistance (rDS(ON)) is up to 60 Ω at ID=1.0 mA and VGS=0. Turn-on and turn-off times are specified up to 15 ns and 35 ns, respectively, under rated conditions. The device meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET N-Ch 40V 40Vgs JFET ENGINEERING HOLD

JFET N-Ch 40V 40Vgs JFET ENGINEERING HOLD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number PN4392 APM
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, dual N-channel Trench MOSFET - 2N7002AKRA-QZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT1268 SOT1268
View Details
2 suppliers
1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253319-DRV8886ATPWP - Win Source Electronics
Specs
Transistor Type Bipolar RF; MOSFET; Power-MOSFET
Package Type SOT3
View Details