Central Semiconductor Corp. JFETs (Junction Field Effect) - PN4391 TRE PN4391 TRE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792446-PN4391 TRE Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 20V Voltage - Cutoff (VGS off) @ Id: 4V @ 1nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792446-PN4391 TRE Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 20V Voltage - Cutoff (VGS off) @ Id: 4V @ 1nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - PN4391 TRE - 792446-PN4391 TRE - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - PN4391 TRE
792446-PN4391 TRE
JFETs (Junction Field Effect) - PN4391 TRE 792446-PN4391 TRE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792446-PN4391 TRE Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 20V Voltage - Cutoff (VGS off) @ Id: 4V @ 1nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 792446-PN4391 TRE
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 4V @ 1nA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 792446-PN4391 TRE
Product Name JFETs (Junction Field Effect) - PN4391 TRE
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers