PN4302 is an N-channel junction FET housed in a TO-92 package with a drain-source breakdown voltage of 30 V, a gate-source cutoff voltage range of -0.5 V to -5.0 V, and a zero-gate-voltage drain current of 4.0 mA. It features a transconductance of 1.0 to 50 mS and input capacitance of 6.0 pF. The device is designed for low-frequency, low-noise applications.
JFET N-Channel 30V 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PN4302CS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |