PN4249 is a PNP silicon transistor in a TO-92 package designed for low-level, low-noise amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 °C to +150 °C. The transistor features a current gain (hFE) of 100 to 300 at IC=100 μA and a transition frequency of 40 MHz. Noise figure is 3.0 dB at IC=20 μA. The device is eligible for tin/lead or lead-free plating options as indicated by ordering suffixes.
60V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4249APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |