The PN4092 is an N-channel silicon JFET in a TO-92 package for switching applications. It features a 40 V maximum drain-source, gate-drain, and gate-source voltage rating, with a 625 mW power dissipation limit. The drain-source current (IDSS) ranges from 15 mA when VGS=0, and the gate-source cutoff voltage (VGS(OFF)) varies from 2.0 V to 7.0 V. On-resistance (rDS(ON)) is up to 50 Ω at ID=1.0 mA and VGS=0. Input capacitance (Ciss) is 16 pF, and reverse transfer capacitance (Crss) is 5.0 pF, both measured at 1.0 MHz. Turn-on time is up to 35 ns for ID=4.0 mA, and turn-off time is up to 60 ns with VGS(OFF)=8.0 V. Operating and storage junction temperatures range from -65°C to +150°C.
2V 7V 10MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4092TIN/LEAD-ND |
| Product Name | JFETs |
| Polarity | N-Channel |