The PN4091 is an N-channel silicon JFET in a TO-92 package for switching applications, with a maximum drain-source voltage of 40 V, gate-source voltage of 40 V, and power dissipation of 625 mW. It has a drain-source on-resistance of up to 30 Ω at 1.0 mA and 0 V gate-source bias, and a gate-source cutoff voltage range of 5.0 to 10.0 V. The device operates from -65 °C to +150 °C and includes gate-current rating of 10 mA. The part supports tin/lead plating as specified by the suffix TIN/LEAD in the ordering code.
5V 10V 10MA 625MW TH JFET N CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4091TIN/LEAD-ND |
| Product Name | JFETs |
| Polarity | N-Channel |