Central Semiconductor Corp. Bipolar Transistors - BJT PN4033

Description
Bipolar Transistors - BJT SS Transistor
Description
Bipolar Transistors - BJT SS Transistor
Datasheet
Datasheet Summary
Powered by GS/AI

The PN4033 is a PNP silicon transistor in a TO-92 package designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 80 V, and continuous collector current of 1.0 A, with a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C, and the thermal resistance is 200 °C/W. Current gain (hFE) ranges from 25 to 300 depending on collector current, and transition frequency (fT) is between 100 and 400 MHz. The device has collector-emitter saturation voltage of 0.15 V at 150 mA and 0.50 V at 500 mA, with base-emitter saturation voltage of 0.90 V at 150 mA. Pinout is emitter, base, collector from left to right when viewed from the flat side of the TO-92 case.

Datasheet Summary
Powered by GS/AI

The PN4033 is a PNP silicon transistor in a TO-92 package designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 80 V, and continuous collector current of 1.0 A, with a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C, and the thermal resistance is 200 °C/W. Current gain (hFE) ranges from 25 to 300 depending on collector current, and transition frequency (fT) is between 100 and 400 MHz. The device has collector-emitter saturation voltage of 0.15 V at 150 mA and 0.50 V at 500 mA, with base-emitter saturation voltage of 0.90 V at 150 mA. Pinout is emitter, base, collector from left to right when viewed from the flat side of the TO-92 case.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN4033
Bipolar Transistors - BJT PN4033
Bipolar Transistors - BJT SS Transistor

Bipolar Transistors - BJT SS Transistor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number PN4033
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 103T E6327 - 1022673-BCR 103T E6327 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SC-75
View Details
3 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers