PN3638A is a PNP bipolar transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25V, a collector current rating of 50mA, and a maximum power dissipation of 625mW. The device features a current gain (hFE) of 100 minimum at 300mA collector current and a collector-emitter saturation voltage of 1.0V at 10mA collector current. It operates with a maximum collector-base voltage of 25V and emitter-base voltage of 25V. The transistor has a transition frequency of 150MHz and a collector-off current of 35nA. It is available in a lead-formed TO-92 package and is RoHS compliant with tin/lead plating as indicated by the TIN/LEAD suffix.
25V 800MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN3638AAPMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |