Central Semiconductor Corp. Single Bipolar Transistors PN3569 TRE PBFREE

Description
40V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
40V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN3569 is a silicon NPN small signal transistor in a TO-92 package for general purpose amplifier applications. It has a collector-emitter voltage rating of 40V, a continuous collector current of 500mA, and a power dissipation of 625mW. The device operates with a junction temperature range of -65°C to +150°C. It features a minimum hFE of 100 and a maximum of 300 at VCE=1.0V and IC=150mA. The collector-base breakdown voltage is 80V, and the emitter-base voltage is 5.0V. The transition frequency fT is 60 to 600 MHz. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The PN3569 is a silicon NPN small signal transistor in a TO-92 package for general purpose amplifier applications. It has a collector-emitter voltage rating of 40V, a continuous collector current of 500mA, and a power dissipation of 625mW. The device operates with a junction temperature range of -65°C to +150°C. It features a minimum hFE of 100 and a maximum of 300 at VCE=1.0V and IC=150mA. The collector-base breakdown voltage is 80V, and the emitter-base voltage is 5.0V. The transition frequency fT is 60 to 600 MHz. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-PN3569TREPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-PN3569TREPBFREETR-ND
Single Bipolar Transistors 1514-PN3569TREPBFREETR-ND
40V 500MA 625MW TH TRANSISTOR-SM

40V 500MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-PN3569TREPBFREETR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details