Central Semiconductor Corp. Single Bipolar Transistors PN3568 APM TIN/LEAD

Description
60V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
60V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN3568 is a silicon NPN small signal transistor in a TO-92 case for general purpose amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The junction temperature range is -65 to +150 °C. The current gain (hFE) ranges from 40 to 120 at IC=150 mA and VCE=1.0 V. The transition frequency (fT) is between 60 and 600 MHz. The part is marked with its full part number and has a pinout of emitter, base, collector. TIN/LEAD plating is an available option.

Datasheet Summary
Powered by GS/AI

The PN3568 is a silicon NPN small signal transistor in a TO-92 case for general purpose amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The junction temperature range is -65 to +150 °C. The current gain (hFE) ranges from 40 to 120 at IC=150 mA and VCE=1.0 V. The transition frequency (fT) is between 60 and 600 MHz. The part is marked with its full part number and has a pinout of emitter, base, collector. TIN/LEAD plating is an available option.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-PN3568APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-PN3568APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-PN3568APMTIN/LEADTB-ND
60V 500MA 625MW TH TRANSISTOR-SM

60V 500MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-PN3568APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products