Central Semiconductor Corp. Bipolar Transistors - BJT PN3564

Description
Bipolar Transistors - BJT NPN Hi-Freq SW
Description
Bipolar Transistors - BJT NPN Hi-Freq SW
Datasheet
Datasheet Summary
Powered by GS/AI

NPN RF oscillator transistor in TO-92 case with a collector-emitter voltage rating of 15 V, collector-base voltage of 30 V, emitter-base voltage of 4.0 V, maximum collector current of 15 mA, and current gain (hFE) ranging from 20 to 200 at a collector current of 10 mA and collector-emitter voltage of 15 V. It features a saturation voltage of 0.30 V at 20 mA collector current, a collector-output capacitance of 3.5 pF, a transition frequency of 400 MHz, and a noise figure of 6.0 dB at 1 kHz.

Datasheet Summary
Powered by GS/AI

NPN RF oscillator transistor in TO-92 case with a collector-emitter voltage rating of 15 V, collector-base voltage of 30 V, emitter-base voltage of 4.0 V, maximum collector current of 15 mA, and current gain (hFE) ranging from 20 to 200 at a collector current of 10 mA and collector-emitter voltage of 15 V. It features a saturation voltage of 0.30 V at 20 mA collector current, a collector-output capacitance of 3.5 pF, a transition frequency of 400 MHz, and a noise figure of 6.0 dB at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN3564
Bipolar Transistors - BJT PN3564
Bipolar Transistors - BJT NPN Hi-Freq SW

Bipolar Transistors - BJT NPN Hi-Freq SW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number PN3564
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data