Central Semiconductor Corp. Bipolar RF Transistors PN3563 PBFREE

Description
RF Transistor NPN 12V Through Hole TO-92-3
Request a Quote
Description
RF Transistor NPN 12V Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN RF transistor in TO-92-3 package with a collector-emitter voltage rating of 12 V, collector-base voltage of 30 V, and emitter-base voltage of 2.0 V. It supports a collector current of 10 mA and has a current gain (hFE) ranging from 200 to 600 at a collector current of 10 mA and collector-emitter voltage of 12 V. Transition frequency is 600 MHz, and noise figure is 1.7 dB. Package is through-hole TO-92-3.

Datasheet Summary
Powered by GS/AI

NPN RF transistor in TO-92-3 package with a collector-emitter voltage rating of 12 V, collector-base voltage of 30 V, and emitter-base voltage of 2.0 V. It supports a collector current of 10 mA and has a current gain (hFE) ranging from 200 to 600 at a collector current of 10 mA and collector-emitter voltage of 12 V. Transition frequency is 600 MHz, and noise figure is 1.7 dB. Package is through-hole TO-92-3.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 1514-PN3563PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1514-PN3563PBFREE-ND
Bipolar RF Transistors 1514-PN3563PBFREE-ND
RF Transistor NPN 12V Through Hole TO-92-3

RF Transistor NPN 12V Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-PN3563PBFREE-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details