The PN2484 is an NPN silicon transistor designed for low-noise amplifier applications, housed in a TO-92 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 50 mA. Power dissipation is rated at 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 30 to 800 depending on collector current, and the transition frequency (fT) is 60 MHz at 0.5 mA collector current. The device meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD variant indicates PbSn plating as an option.
60V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2484TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |