The PN2484 is an NPN silicon transistor in a TO-92 package for low-noise amplifier applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 50 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device is RoHS compliant as indicated by the PBFREE suffix for lead-free plating. It meets the marking and mechanical outline specifications for the TO-92 case with emitter, base, and collector pin assignments as defined.
60V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2484PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |