The PN2484 is an NPN silicon transistor designed for low noise amplifier applications, housed in a TO-92 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 50 mA. Power dissipation is rated at 625 mW, with a thermal resistance of 200 °C/W. The device operates with a junction temperature range of -65 to +150 °C. Current gain (hFE) ranges from 30 to 800 depending on collector current, and the transition frequency is up to 60 MHz. Noise figure is as low as 2.0 dB at 10 kHz under specified conditions.
60V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2484APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |