The MPSL01 is an NPN high-voltage transistor in a TO-92 case with EBC pinout, designed for amplification and switching applications. It has a collector-emitter voltage rating of 120 V, a collector-base voltage rating of 140 V, and an emitter-base voltage rating of 5.0 V. The device supports a continuous collector current of 5.0 mA and exhibits a minimum hFE of 300 at a collector-emitter voltage of 5.0 V and collector current of 5.0 mA. The saturation voltage is 0.30 V at 50 mA collector current, and the collector output capacitance is 8.0 pF. The transition frequency is 60 MHz, and the noise figure is unspecified. The part meets RoHS compliance when ordered with the PBFREE suffix, but the TIN/LEAD variant indicates leaded plating as an option. The device is available in standard and lead-formed packages.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSL01TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |