The MPSL01 is an NPN high-voltage transistor in TO-92 case with EBC lead configuration, rated for 140 V collector-emitter voltage, 120 V collector-base voltage, and 5.0 V emitter-base voltage. It has a maximum collector current of 10 mA, a minimum hFE of 75 at 5.0 V collector-emitter voltage and 10 mA collector current, and a collector-emitter saturation voltage of 0.30 V at 50 mA base current. It features a collector-base capacitance of 8.0 pF and a transition frequency of 60 MHz. The device meets RoHS requirements for lead-free plating when specified with the PBFREE suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSL01PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |