MPSD04 is an NPN Darlington transistor in TO-92 case with collector-emitter voltage rating of 25 V, collector current of 300 mA, and base-emitter voltage of 25 V. It has a minimum hFE of 1,000 at 100 mA collector current, collector-emitter saturation voltage of 1.0 V at 300 mA, and operates with a maximum collector-base capacitance of 100 pF. The part is available with tin/lead plating as indicated by the suffix.
300MA 25V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSD04TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |