The MPSA94 is a PNP high-voltage transistor in a TO-92 case with a collector-emitter voltage rating of 400 V, a collector current of 100 mA, and a power dissipation of 625 mW. It features a current gain (hFE) of 50 minimum at 10 mA collector current and a collector-emitter saturation voltage of 0.75 V at 10 mA. The device has a transition frequency of 20 MHz and a collector-base capacitance of 6.0 pF.
400V 300MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA94TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |