The MPSA94 is a PNP high-voltage transistor in a TO-92 case with a collector-emitter voltage rating of 400V, a collector current of 50mA, and a power dissipation of 625mW. It features a DC current gain (hFE) range of 40 to 50 at VCE=10V and IC=10mA, with a collector-emitter saturation voltage of 0.75V at IC=50mA. The device has a collector-base capacitance of 6.0pF and a transition frequency of 20MHz. It is RoHS compliant and available in lead-free plating as indicated by the PBFREE suffix.
400V 300MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA94APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |