The MPSA92 is a PNP high voltage transistor in a TO-92 case with a collector-emitter voltage rating of 300 V, a collector current of 10 mA, and a power dissipation of 625 mW. It features a current gain (hFE) of 25 minimum at 200 V and 10 mA, and a collector-emitter saturation voltage of 0.5 V at 20 mA. The device has a collector-base capacitance of 6.0 pF and a transition frequency of 50 MHz. It meets RoHS compliance when ordered with the PBFREE suffix, and Tin/Lead plating is available with the TIN/LEAD suffix.
300V 500MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA92TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |