The MPSA92 is a silicon PNP transistor designed for high voltage applications, housed in a TO-92 case. It features a collector-base voltage rating of 300 V, a collector-emitter voltage of 300 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW at 25°C. The device has a thermal resistance of 200 °C/W and an operating junction temperature range of -65 to +150°C. Current gain (hFE) is specified from 25 to 40 depending on collector current, with a transition frequency of 50 MHz. The part complies with RoHS standards as indicated by the PBFREE suffix, though this suffix is an ordering code not affecting electrical specification.
300V 500MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA92TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |