The MPSA63 is a silicon PNP Darlington transistor in a TO-92 package, designed for applications requiring high gain. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 200 °C/W. Current gain (hFE) ranges from 5 k to 10 k at VCE=5.0 V and IC=10 mA. The device exhibits a collector-emitter saturation voltage of up to 1.5 V at IC=100 mA and IB=0.1 mA, and a base-emitter voltage of up to 2.0 V under similar conditions. The transition frequency is 125 MHz at VCE=5.0 V and IC=100 mA.
500MA 30V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA63APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |