The MPSA62 is a silicon PNP Darlington transistor in a TO-92 package, rated for a collector-base voltage of 20 V, a collector-emitter voltage of 20 V, and a continuous collector current of 500 mA. Power dissipation is 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device supports leaded and lead-free plating options as indicated by the series manufacturer's ordering guidelines.
500MA 20V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA62TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |