The MPSA62 is a silicon PNP Darlington transistor in a TO-92 package, designed for applications requiring high current gain. It has a collector-base voltage rating of 20 V, a collector-emitter voltage of 20 V, and a continuous collector current of 500 mA. Power dissipation is 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device is available with tin/lead plating and meets RoHS standards.
500MA 20V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA62APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |