The MPSA62 is a PNP Darlington transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 30 V, a base-emitter voltage of 10 V, and a continuous collector current of 100 mA. The device features a minimum DC current gain of 20,000 at a collector current of 100 mA and a collector-emitter saturation voltage of 1.5 V at 100 mA. It has a power dissipation of 625 mW and is available with a lead configuration of EBC. The part includes a collector-base capacitance of 125 pF and is suitable for low-frequency applications.
500MA 20V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA62APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |