The MPSA56 is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 80 V, a collector current of 500 mA, and a power dissipation of 625 mW. It features a typical DC current gain (hFE) of 50 at a collector-emitter voltage of 20 V and a collector current of 10 mA, with a saturation voltage of 0.25 V at 100 mA. The device is designed for amplification and switching applications and is available with a tin/lead plating option.
80V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA56TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |