The MPSA45 is a high-voltage NPN bipolar transistor in a TO-92 case, rated for a collector-emitter voltage of 350 V and a collector current of 10 mA. It has a minimum DC current gain (hFE) of 50 at a collector current of 200 mA and a saturation voltage of 0.75 V at 10 mA collector current. The collector-base voltage rating is 400 V. The PBFREE suffix denotes lead-free plating.
350V 300MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA45PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |