Central Semiconductor Corp. Bipolar Transistors - BJT MPSA42 TRE

Description
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0Vebo 500mA 625mW
Description
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0Vebo 500mA 625mW
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA42 is a silicon NPN transistor designed for high voltage applications, housed in a TO-92 package. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, and an emitter-base voltage rating of 6.0 V. The continuous collector current is 500 mA, and the power dissipation is 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W. The transistor has a minimum hFE of 25 at 1.0 mA collector current and 40 at 10 mA and 30 mA. Transition frequency is 50 MHz at 10 mA and 20 V collector-emitter voltage. The operating and storage junction temperature range is -65 to +150 °C.

Datasheet Summary
Powered by GS/AI

The MPSA42 is a silicon NPN transistor designed for high voltage applications, housed in a TO-92 package. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, and an emitter-base voltage rating of 6.0 V. The continuous collector current is 500 mA, and the power dissipation is 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W. The transistor has a minimum hFE of 25 at 1.0 mA collector current and 40 at 10 mA and 30 mA. Transition frequency is 50 MHz at 10 mA and 20 V collector-emitter voltage. The operating and storage junction temperature range is -65 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA42 TRE
Bipolar Transistors - BJT MPSA42 TRE
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0Vebo 500mA 625mW

Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0Vebo 500mA 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MPSA42 TRE
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP5116E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers