Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MPSA18 MPSA18

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024321-MPSA18 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 5V Maximum Power Dissipation: 625mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024321-MPSA18 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 5V Maximum Power Dissipation: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA18 - 024321-MPSA18 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA18
024321-MPSA18
TRANSISTORS - Transistors (BJT) - Single - MPSA18 024321-MPSA18
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024321-MPSA18 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 5V Maximum Power Dissipation: 625mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 024321-MPSA18
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 5V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA18
Bipolar Transistors - BJT MPSA18
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 024321-MPSA18 MPSA18
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA18 Bipolar Transistors - BJT
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45V 0.1A SOT23 Bipolar Transistor - 276-BC857BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers