Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MPS750 MPS750

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024319-MPS750 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024319-MPS750 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS750 - 024319-MPS750 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS750
024319-MPS750
TRANSISTORS - Transistors (BJT) - Single - MPS750 024319-MPS750
Manufacturer: Central Semiconductor Corp Win Source Part Number: 024319-MPS750 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 024319-MPS750
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Transistor - 97550056 - Radwell International
Willingboro, NJ, United States
Transistor
97550056
Transistor 97550056
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR (BJT), PNP, 40V 2A, 75MHZ 625MW, THROUGH HOLE, TO-92, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR (BJT), PNP, 40V 2A, 75MHZ 625MW, THROUGH HOLE, TO-92, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Transistors RF Transistors
Product Number 024319-MPS750 97550056
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS750 Transistor
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data