The MPS6515 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a power dissipation of 625 mW. The device features a high DC current gain (hFE) ranging from 250 to 500 at IC=100 mA and VCE=10 V, with a collector-emitter saturation voltage of 0.5 V at IC=50 mA and IB=5 mA. The TO-92 case measures 4.45 to 5.21 mm in diameter and 12.70 mm in length. The operating and storage junction temperature range is -65 to +150 °C, and it meets RoHS compliance.
Bipolar Transistors - BJT NPN Gen Pur SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPS6515 |
| Product Name | Bipolar Transistors - BJT |