The MMPQ3906 is a quad PNP bipolar transistor array in a 16-pin SOIC surface mount package for general purpose amplifier and switching applications. Each transistor has a collector-base voltage of 40 V, collector-emitter voltage of 40 V, continuous collector current of 200 mA, and power dissipation of 1.0 W. The operating and storage junction temperature range is -55 to +150 °C. Total package thermal resistance is 125 °C/W. Transition frequency is 450 MHz at VCE=20 V and IC=10 mA.
Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 200mA 450MHz 1W Surface Mount 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MMPQ3906TR13TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |