The MMPQ3904 is a quad NPN silicon transistor array in a 16-pin SOIC surface mount package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 1.0 W. The devices operate with a junction temperature range of -55°C to +150°C and have a thermal resistance of 125°C/W for the full package. Current gain (hFE) ranges from 30 to 300 depending on collector current, and the transition frequency is 450 MHz at 10 mA. The SOIC-16 package dimensions and pin configuration are standardized for surface mount use.
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 450MHz 1W Surface Mount 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MMPQ3904TR13TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |