The MMPQ2907A is a quad PNP silicon transistor array in a 16-pin SOIC surface-mount package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 600 mA, and a power dissipation of 1.0 W. The operating and storage junction temperature range is -55°C to +150°C. The thermal resistance of the total package is 125 °C/W. Each transistor has a typical current gain (hFE) of 100 at IC=150 mA and VCE=10 V, with a transition frequency of 250 MHz. Saturation voltage is 0.4 V at IC=150 mA and IB=15 mA. Built-in switching times include turn-on delay of 8.0 ns and turn-off delay of 80 ns.
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 250MHz 1W Surface Mount 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MMPQ2907ABK-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |