The D44H11 PBFREE is a surface mount NPN silicon power transistor designed for switching and power amplifier applications, housed in a DPAK package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a peak collector current of 16 A. Power dissipation is rated at 20 W with a case temperature of 25°C and 1.75 W at 25°C ambient temperature. The transistor operates with a junction temperature range of -65 to +150°C and has a thermal resistance of 6.25 °C/W from junction to case. Electrical characteristics include a saturation voltage of 1.0 V at 8.0 A collector current and 400 mA base current, and a current gain (hFE) of 60 at 2.0 A collector current. The transition frequency is 60 MHz at 500 mA collector current and 10 V collector-emitter voltage. The part meets RoHS standards as indicated by the PBFREE suffix.
Bipolar Transistors - BJT 80Vceo 5.0Vebo 8.0A 16A Icm 20W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | D44H11 PBFREE |
| Product Name | Bipolar Transistors - BJT |