The CZTUX87 is a silicon NPN power transistor in an SOT-223 surface mount package, designed for high voltage switching applications. It has a continuous collector current rating of 0.5 A, a collector-emitter voltage of 450 V, and a power dissipation of 2.0 W. The device operates with a junction temperature range of -65 to +150 °C and a thermal resistance of 62.5 °C/W. The transition frequency is 20 MHz, and the saturation voltage is 0.8 V at 100 mA collector current. The part is marked with its full part number and has a base, collector, and emitter pinout. Packaging options include tape and reel, as indicated by the 'TR' suffix, but electrical and mechanical specifications remain consistent with the base part. The product is classified as End of Life and available only from stock.
Bipolar (BJT) Transistor NPN 450V 500mA 20MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CZTUX87TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |