The CZTA96 is a surface mount PNP silicon transistor in an SOT-223 package designed for extremely high voltage applications. It has a collector-base and collector-emitter voltage rating of 450 V, a continuous collector current of 500 mA, and a power dissipation of 2.0 W. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 62.5 °C/W. The SOT-223 package dimensions include a body length of 6.30 to 6.85 mm and a width of 3.30 to 3.70 mm. The device meets no stated industry standards beyond its published electrical and mechanical ratings.
450V 500MA 2W SMD TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA96TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |