The CZTA94 is a surface mount PNP silicon transistor designed for high-voltage applications in an SOT-223 package measuring 6.85 mm maximum length and 3.70 mm maximum width. It has a collector-base voltage rating of 400 V, a collector-emitter voltage rating of 400 V, a continuous collector current of 300 mA, and a power dissipation of 2.0 W. The operating and storage junction temperature range is -65 to +150 °C with a thermal resistance of 62.5 °C/W. Current gain (hFE) ranges from 20 to 200 depending on collector current, and the collector-emitter saturation voltage is 0.75 V at 50 mA collector current. The transistor features a transition frequency of 20 MHz.
400V 300MA 2W SMD TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA94TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |