The CZTA92 is a PNP silicon planar epitaxial transistor designed for high voltage applications, packaged in an SOT-223 surface mount case. It has a collector-base and collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 2.0 W. The device has a thermal resistance of 62.5 °C/W and an operating and storage junction temperature range of -65 to +150 °C. Current gain (hFE) ranges from 25 to 40 at VCE=10 V and IC=1.0 to 10 mA. The saturation voltage VCE(sat) is 0.5 V at IC=20 mA and IB=2.0 mA, and the transition frequency fT is 50 MHz. Its emitter-base voltage is 5.0 V, and output capacitance Cob is up to 6.0 pF at VCB=20 V.
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA92TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |