The CZTA46 is a surface mount NPN silicon transistor in an SOT-223 package designed for extremely high voltage applications. It has a collector-base and collector-emitter voltage rating of 450 V, a continuous collector current of 500 mA, and a power dissipation of 2.0 W. The thermal resistance is 62.5 °C/W. The device has a junction temperature range of -65 to +150 °C. The SOT-223 package measures 6.30 to 6.85 mm in length, 2.90 to 3.10 mm in width, and 4.60 mm in height. It features a maximum collector-emitter saturation voltage of 0.50 V at 50 mA and a current gain (hFE) range of 25 to 200 depending on operating conditions.
450V 500MA 2W SMD TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA46TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |